Picker Components General Purpose Relays PC118-4C-P-24D-G-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118-4C-P-24D-G-X is a 4-pole general purpose relay with 4PDT contacts, PCB pin termination, a 24VDC coil, and gold-plated contacts. It switches up to 5A at 28VDC or 220VAC, with a maximum switching power of 2200VA and a maximum switching voltage of 277VAC. Coil power is 0.9W, with operate and release times of 25ms, a pick-up voltage of 18.0VDC, and a minimum release voltage of 2.4VDC. Dielectric strength is 1500V rms between coil and contacts, and insulation resistance is 100MΩ min. at 500VDC. Operating temperature ranges from -40°C to 85°C. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. Weight is approximately 37g. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC118-4C-P-24D-G-X is a 4-pole general purpose relay with 4PDT contacts, PCB pin termination, a 24VDC coil, and gold-plated contacts. It switches up to 5A at 28VDC or 220VAC, with a maximum switching power of 2200VA and a maximum switching voltage of 277VAC. Coil power is 0.9W, with operate and release times of 25ms, a pick-up voltage of 18.0VDC, and a minimum release voltage of 2.4VDC. Dielectric strength is 1500V rms between coil and contacts, and insulation resistance is 100MΩ min. at 500VDC. Operating temperature ranges from -40°C to 85°C. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. Weight is approximately 37g. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-4C-P-24D-G-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-4C-P-24D-G-X
General Purpose Relays 2500-PC118-4C-P-24D-G-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-P-24D-G-X
Product Name General Purpose Relays
Mounting Panel
Poles Four Pole (4P)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 30.22 - Subminiature DIL relay 2A - 302270050020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA01.1122S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details