The PC118 series is a miniature 2, 3, or 4 pole general purpose relay with contact forms including 4PDT (4 Form C), available with PCB pins and a 24VDC coil. It has a maximum switching current of 10A at 28VDC or 220VAC, with a coil power consumption of 0.9W. The relay operates from -40°C to 85°C, features AgCdO contacts, and includes a push-to-test button. Dimensions are not fully specified in usable form but terminal strength is 4N for PCB mounting. It is RoHS compliant and compatible with SC118 series sockets. The mechanical life is 1 × 10⁷ operations and electrical life is 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-24D-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |