Picker Components Power Relays, Over 2 Amps PC118-4C-P-24A-X

Description
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2634-PC118-4C-P-24A-X-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2634-PC118-4C-P-24A-X-ND
Power Relays, Over 2 Amps 2634-PC118-4C-P-24A-X-ND
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Through Hole

General Purpose Relay 4PDT (4 Form C) 24VAC Coil Through Hole

Buy Now Datasheet
General Purpose Relays - 2500-PC118-4C-P-24A-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-4C-P-24A-X
General Purpose Relays 2500-PC118-4C-P-24A-X
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2634-PC118-4C-P-24A-X-ND 2500-PC118-4C-P-24A-X
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General
Mounting PCBoard Panel
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw
Operating Temp -67 to 158 F (-55 to 70 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

17-20A Miniature Power Relay - CHW-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393315-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 4.1 watts
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.1135 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details