The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in PC pin termination. It supports AC and DC coil voltages, including 24VAC, and features gold-plated contacts. The relay has a maximum switching current of 10A, switching voltage of 277VAC, and contact material of AgCdO. Operating temperature ranges from -40°C to 85°C. The unit weighs approximately 37g and meets UL/CUL ratings for 6K cycles at 40°C. Coil power consumption is 1.2VA for 24VAC, with operate and release times of 25ms. It is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-24A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |