The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin termination. The PC118-4C-P-24A-DM-X variant features a 4PDT (4 Form C) contact configuration, PCB pin termination, and a 24VAC coil. It supports a maximum switching voltage of 277VAC and a contact current rating of 5A for AC loads. The relay has a coil power consumption of 1.2VA, an operate time of 25ms, and a release time of 25ms. It operates within a temperature range of -40°C to 85°C and includes a push-to-test button. Contact material is AgCdO, with an initial contact resistance of 50mΩ max. The device weighs approximately 37g and meets UL/CUL ratings for general-purpose applications.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-24A-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |