The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination and rated for 220VAC coil operation. It supports 4PDT (4 Form C) contact configuration, with a maximum switching voltage of 277VAC and 10A contact rating for AC loads. The relay has a coil power consumption of 1.2VA, operate and release times of 25ms, and operates within a temperature range of -40°C to 85°C. Contacts are made of AgCdO, with an initial contact resistance of 50 mΩ max. The device is RoHS compliant, weighs approximately 37g, and meets dielectric strength ratings of 1500V rms between coil and contacts and 1000V rms between open contacts. Mechanical life is rated for 1 × 10⁷ operations, and electrical life for 1 × 10⁵ operations under general purpose load conditions.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-220A-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |