The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with optional gold-plated contacts and PCB pin termination. This variant supports a 220VAC coil with 1.2VA power consumption, operates at -40°C to 85°C, and features a 4PDT (4 Form C) contact configuration rated for 10A switching at 277VAC and 5A at 220VAC. The maximum switching power is 2200VA, contact material is AgCdO, and initial contact resistance is 50 mΩ max. Mechanical life is 1 × 10⁷ operations, with electrical life of 1 × 10⁵ operations. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm, and weight is approximately 37 g. The part is RoHS compliant and compatible with SC118 sockets.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-220A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |