The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles in Form C (DPDT, 3PDT, or 4PDT) contact configurations, available with PCB pin termination and a 220VAC coil. It features gold-plated AgCdO contacts, operates with a coil power of 1.2VA, and supports a maximum switching voltage of 277VAC and current of 10A. The relay has an operating temperature range of -40°C to 85°C, dielectric strength of 1500V rms between coil and contacts, and mechanical life of 10^7 operations. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. It is RoHS compliant and compatible with the SC118 series socket.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-220A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |