The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with PCB pin termination. This variant features a 220VAC coil, gold-plated contacts, and a 4PDT (4 Form C) contact configuration. It operates at 1.2VA coil power, with a maximum switching voltage of 277VAC and 48VDC, and a maximum switching current of 10A. The relay has a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between poles or open contacts. Operating temperature ranges from -40°C to 85°C, with a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations under rated load. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm, and the unit weighs approximately 37g. It is RoHS compliant and compatible with the SC118 series socket.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-220A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |