The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination and 220VAC coil voltage. It has a 4PDT (4 Form C) contact configuration, rated for 5A at 220VAC or 10A at 28VDC, with a maximum switching voltage of 277VAC and 48VDC. The relay operates with 1.2VA coil power, has an operate and release time of 25ms, and is rated for operating temperatures from -40°C to 85°C. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The case supports a push-to-test button option and is RoHS compliant. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height, with a weight of approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-220A-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |