The PC118 is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with contact ratings of 10A at 28VDC or 10A at 220VAC for 2 and 3 pole versions, and 5A at 28VDC or 5A at 220VAC for the 4 pole version. It features PC pin termination, a 12VDC coil with 160Ω resistance, 1.2W power consumption, and gold-plated contacts. The relay includes a push-to-test button and is RoHS compliant. It operates within a temperature range of -40°C to 85°C, has an insulation resistance of 100MΩ min at 500VDC, and a dielectric strength of 1500V RMS between coil and contacts. The mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations under rated load. The case dimensions are 35.00mm × 27.60mm × 21.60mm with a weight of approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-12D-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |