The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in PC pin termination with a PCB mounting style. It supports 12VDC coil voltage, gold-plated contacts, and operates within a temperature range of -40°C to 85°C. The relay has a power consumption of 0.9W for DC coils and a maximum switching capacity of 280W and 2200VA. It meets dielectric strength ratings of 1500V rms between coil and contacts and 1000V rms between open contacts. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations. Dimensions are approximately 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height, with a weight of approximately 37 g.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-12D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |