The PC118 series is a miniature general-purpose relay offering 2, 3, or 4 pole contact forms with AC or DC coils, available in PCB pin or solder lug terminations. This variant features a 4PDT (4 Form C) contact configuration, PCB pin termination, a 12VAC coil, an LED indicator, and a push-to-test button. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A at 220VAC or 28VDC. The relay has a coil power consumption of 1.2VA, operates within a temperature range of -40°C to 85°C, and weighs approximately 37g. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations under rated load, and it meets UL/CUL ratings for general-purpose applications.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-12A-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |