The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with DPDT, 3PDT, or 4PDT configurations. This part features PCB pins, a 12VAC coil, a push-to-test button, an LED indicator, and gold-plated contacts. It has a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A for 220VAC and 5A for 28VDC depending on contact form. The relay operates at 1.2VA, has an operate and release time of 25ms, and an operating temperature range of -40°C to 85°C. It weighs approximately 37g and meets UL/CUL ratings with dielectric strength of 1500V rms between coil and contacts. The case is compatible with SC118 series sockets and features a flange mount option. Maximum switching power is 2200VA with AgCdO contact material and an electrical life of 1×10⁵ operations.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-12A-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |