The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, offered with PC pin termination and 12VAC coil operation. It has a maximum switching rating of 10A at 277VAC and 28VDC, with AgCdO contact material and gold plated contacts as an option. The relay operates within a temperature range of -40°C to 85°C, has a coil power consumption of 1.2VA, operate and release times of 25ms, and is RoHS compliant. The physical dimensions are approximately 35mm x 27.6mm x 21.6mm, with a weight of approximately 37g. The device is compatible with the SC118 series socket and features optional push-to-test and flange mount configurations.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-12A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |