The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles and contact forms in DPDT, 3PDT, or 4PDT configurations. It is available with PCB pin termination and features gold-plated contacts. The relay supports AC and DC coils, with a 12VAC coil option rated at 1.2VA, operating time of 25ms, and release time of 25ms. It has a maximum switching voltage of 277VAC and 48VDC, with a switching current rating of 10A per contact. The contact material is AgCdO, and the insulation resistance is 100MΩ minimum at 500VDC. Dielectric strength is 1500Vrms between coil and contacts, and 1000Vrms between open contacts or poles. The operating temperature range is -40°C to 85°C, and the relay weighs approximately 37g. The case is compatible with the SC118 series socket. The dimensions are 35.00mm x 27.60mm x 21.60mm.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-12A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |