Picker Components General Purpose Relays PC118-4C-P-12A-GL-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole forms with contact configurations of Form C. This variant features a 4PDT (4 Form C) contact arrangement, PCB pin termination, a 12VAC coil, and gold-plated contacts. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A for both AC and DC loads. The relay consumes 1.2VA at 12VAC, operates with a pull-in voltage of 9.6VAC, and releases at a minimum of 3.6VAC. Operate and release times are both 25ms, and it is rated for -40°C to 85°C operating temperature. The contact material is AgCdO. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The unit weighs approximately 37g and complies with RoHS standards. Push-to-test and flange mount options are available but not included in this variant.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole forms with contact configurations of Form C. This variant features a 4PDT (4 Form C) contact arrangement, PCB pin termination, a 12VAC coil, and gold-plated contacts. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A for both AC and DC loads. The relay consumes 1.2VA at 12VAC, operates with a pull-in voltage of 9.6VAC, and releases at a minimum of 3.6VAC. Operate and release times are both 25ms, and it is rated for -40°C to 85°C operating temperature. The contact material is AgCdO. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The unit weighs approximately 37g and complies with RoHS standards. Push-to-test and flange mount options are available but not included in this variant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-4C-P-12A-GL-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-4C-P-12A-GL-X
General Purpose Relays 2500-PC118-4C-P-12A-GL-X
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-P-12A-GL-X
Product Name General Purpose Relays
Mounting Panel
Poles Four Pole (4P)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details
Relay module - 2042-3014 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers