The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole forms with contact configurations of Form C (DPDT, 3PDT, or 4PDT). This variant features PC pin termination, a 12VAC coil, gold-plated contacts, a push-to-test button, and RoHS compliance. The relay operates at 10A for 2 form C contacts and 5A for 3 and 4 form C configurations, with a maximum switching voltage of 277VAC and 48VDC. It has a coil power consumption of 1.2VA, operate and release times of 25ms, and an operating temperature range of -40°C to 85°C. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The physical dimensions are 35.00 mm in height and 21.60 mm in width, with a weight of approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-12A-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |