The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contacting forms with solderable PC pins. This part, configured as 4PDT (4 Form C), has a 12VAC coil, gold-plated contacts, and is RoHS compliant. It switches up to 10A at 277VAC or 48VDC, with a maximum switching power of 2200VA and 280W. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The relay operates between -40°C and 85°C, has a mechanical life of 10^7 operations, and an electrical life of 10^5 operations at rated load. Coil power consumption is 1.2VA, with operate and release times of 25ms. Dimensions are 35.00mm x 27.60mm x 21.60mm with a weight of approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-12A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |