The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles in Form C contact configurations, available in PCB pin mounting with a 2200VA maximum switching capacity. It supports AC and DC coil voltages, including 120VAC, and features gold-plated contacts, a push-to-test button, and an LED indicator. Operating temperature ranges from -40°C to 85°C. The relay has a coil power of 1.2VA, dielectric strength of 1500V rms between coil and contacts, and a mechanical life of 1×10⁷ operations. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. The part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-120A-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |