The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles and contact forms available as DPDT, 3PDT, or 4PDT. This variant features PCB pin termination, a 120VAC coil, gold-plated contacts, a push-to-test button, and RoHS compliance. It has a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A at 220VAC or 28VDC. The relay operates at 1.2VA, with an operate and release time of 25ms, and an operating temperature range of -40°C to 85°C. It weighs approximately 37g and meets dielectric strength ratings of 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-120A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |