The PC118 series is a miniature 4-pole general purpose relay with 4 Form C (4PDT) contacts, available with PCB pins and a push-to-test button. It supports a 110VDC coil, consuming 0.9W with a pick-up voltage of 82.5VDC and a release voltage of 11.0VDC. The relay operates in temperatures from -40°C to 85°C, with an operate and release time of 25ms. Contact ratings are 10A at 28VDC or 5A at 220VAC, with AgCdO contact material and a maximum switching power of 280W or 2200VA. The unit weighs approximately 37g and meets UL/CUL ratings for dielectric strength and insulation resistance. The case includes a top mounting flange option and is compatible with the SC118 series socket.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-110D-M-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |