The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, suited for AC and DC coil operation. This part features a PCB pin termination, a 110VDC coil, and includes a push-to-test button and LED indicator. It supports a maximum switching current of 10A at 28VDC or 220VAC, with contact material of AgCdO and a power consumption of 0.9W for the DC coil. The relay operates within a temperature range of -40°C to 85°C, has an insulation resistance of 100MΩ min. at 500VDC, and a dielectric strength of 1500V rms between coil and contacts. Mechanical life is rated at 1×10⁷ operations, and electrical life at 1×10⁵ operations under rated load. The approximate weight is 37g.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-110D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |