The PC118 series is a miniature general-purpose relay available in 2-, 3-, or 4-pole configurations with Form C contacts, available with PCB pins. This variant features a 110VDC coil, gold-plated contacts, a push-to-test button, and RoHS compliance. It has a contact rating of 10A at 28VDC and 5A at 220VAC for the 4-pole form, with a maximum switching voltage of 48VDC and 277VAC. The coil power is 0.9W, with an operate time of 25ms and release time of 25ms. Operating temperature ranges from -40°C to 85°C, and the relay weighs approximately 37g. Contact material is AgCdO, with initial contact resistance of 50mΩ max. The case is compatible with the SC118 socket and supports top mounting flange. The dimensions are 21.6mm x 27.6mm x 35mm for the 4-pole version with PC pins.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-110D-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |