The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with PCB pin termination. It supports AC and DC coils, with the 110VDC variant having a coil resistance of 11000 Ω, pickup voltage of 82.5 VDC, and coil power of 0.9 W. The relay has a 4PDT (4 Form C) contact configuration with AgCdO contacts, rated for 5 A at 28 VDC or 220 VAC, and a maximum switching voltage of 48 VDC or 277 VAC. It features gold plated contacts and meets UL/CUL ratings with 1500 Vrms dielectric strength between coil and contacts. The operating temperature range is -40°C to 85°C, with a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations at rated load. The device weighs approximately 37 g and has dimensions consistent with the series specification. It is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-110D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |