The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin termination. This variant features a 4PDT contact form, flange mount case, 24VDC coil, and a push-to-test button. It supports switching up to 28VDC at 5A and 220VAC at 5A, with a maximum switching power of 280W and 2200VA. The relay has an operate and release time of 25 ms, operates from -40°C to 85°C, and consumes 0.9W at coil rated voltage. Contacts are AgCdO with initial resistance of 50 mΩ max. The unit weighs approximately 37g and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-24D-M-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |