Picker Components General Purpose Relays PC118-4C-C1-24D-GLD-X

Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin terminations. The PC118-4C-C1-24D-GLD-X variant features a 4PDT (4 Form C) contact configuration, a 24VDC coil, a flange mount case, and gold plated contacts. It operates at 28VDC up to 5A and 220VAC up to 5A, with a maximum switching power of 280W and 2200VA. The relay has an operating temperature range of -40°C to 85°C, a coil power consumption of 0.9W, and a dielectric strength of 1500V rms between coil and contacts. It meets UL and CUL general purpose ratings, with a mechanical life of 10⁷ operations and an electrical life of 10⁵ operations at-rated load. The case dimensions are approximately 35.0 mm x 27.6 mm x 21.6 mm.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin terminations. The PC118-4C-C1-24D-GLD-X variant features a 4PDT (4 Form C) contact configuration, a 24VDC coil, a flange mount case, and gold plated contacts. It operates at 28VDC up to 5A and 220VAC up to 5A, with a maximum switching power of 280W and 2200VA. The relay has an operating temperature range of -40°C to 85°C, a coil power consumption of 0.9W, and a dielectric strength of 1500V rms between coil and contacts. It meets UL and CUL general purpose ratings, with a mechanical life of 10⁷ operations and an electrical life of 10⁵ operations at-rated load. The case dimensions are approximately 35.0 mm x 27.6 mm x 21.6 mm.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-4C-C1-24D-GLD-X
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-C1-24D-GLD-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Four Pole (4P)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details