The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with 4PDT (4 Form C) configuration. This variant features a 24VDC coil, gold-plated contacts, a push-to-test button, and a flange mount case. It has a maximum switching current of 10A at 28VDC or 220VAC, with a coil power consumption of 0.9W. The relay operates within a temperature range of -40°C to 85°C, has an insulation resistance of 100MΩ minimum at 500VDC, and a dielectric strength of 1500Vrms between coil and contacts. Mechanical life is rated at 1×10⁷ operations, and electrical life at 1×10⁵ operations under rated load. The terminal strength is 4N for PCB mounting. The part is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-24D-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |