The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in 4PDT (4 Form C) contact form with a flange mount case, 24VDC coil, and gold plated contacts. It has a power consumption of 0.9W, operates at 28VDC up to 5A or 220VAC up to 5A, with a maximum switching voltage of 48VDC and 277VAC. The relay features an operating temperature range of -40°C to 85°C, mechanical life of 1×10· operations, and electrical life of 1×10⁵ operations. Dimensions are 21.6mm x 27.6mm x 35.0mm. It meets UL/CUL ratings for dielectric strength of 1500V rms between coil and contacts, and 1000V rms between contacts or poles. The termination style is not specified as solder lug but as flange mount with PCB pins or plug-in options. RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-24D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |