The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in flange mount configuration with PC pins. This variant features a 24VDC coil, gold-plated contacts, and RoHS compliance. It supports a maximum switching current of 10A at 28VDC or 220VAC, with a coil power consumption of 0.9W. The relay has an operating temperature range of -40°C to 85°C, an insulation resistance of 100MΩ min. at 500VDC, and a dielectric strength of 1500V rms between coil and contacts. Mechanical life is rated at 1×10⁷ operations, with electrical life of 1×10⁵ operations under rated load. Dimensions are approximately 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. Weight is approximately 37g. The relay is compatible with the SC118 series socket and meets all specifications listed for the 4PDT (4 Form C) contact configuration.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-24D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |