The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with Form C (DPDT, 3PDT, or 4PDT) configurations. This part features a flange mount case, 24VDC coil, and includes a push-to-test button. It has a contact rating of 10A at 28VDC and 5A at 220VAC, with a maximum switching power of 280W and 2200VA. The relay operates at 25ms for both operate and release times, with a coil power consumption of 0.9W. Contact material is AgCdO, insulation resistance is 100MΩ minimum at 500VDC, and dielectric strength is 1500V rms between coil and contacts. The operating temperature range is -40°C to 85°C, and the storage temperature range is -40°C to 155°C. The unit weighs approximately 37g and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-24D-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |