The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles in Form C (DPDT, 3PDT, or 4PDT) configurations. This variant features a flange mount case (C1), a 24VAC coil, and gold-plated contacts (D). It has a maximum switching current of 10A for 28VDC and 5A for 220VAC, with a maximum switching voltage of 277VAC and 48VDC. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The relay operates with a coil power of 1.2VA, an operate time of 25ms, and a release time of 25ms. Operating temperature ranges from -40°C to 85°C. Dimensions are 35.00 mm height, 27.60 mm width, and 21.60 mm depth. The device is RoHS compliant (X).
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-24A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |