The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with Form C contacts. This variant features a 12VDC coil, flange mount case, push-to-test button, and RoHS compliance. The relay supports switching up to 28VDC at 5A for 4PDT configurations and 220VAC at 5A, with a contact rating of 2200VA maximum. It operates with 0.9W coil power, has an operate and release time of 25ms, and maintains contact resistance below 50 mΩ. The operating temperature range is -40°C to 85°C, and the relay is rated for 1 × 10^7 mechanical operations. The case dimensions are 35.0 mm length, 27.6 mm width, and 21.6 mm height. Contacts are made of AgCdO material, and the unit weighs approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-12D-M-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |