The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts. This variant features a flange mount case, 12VDC coil, gold-plated contacts, an LED indicator, and a push-to-test button. It supports a maximum switching current of 10A at 28VDC or 10A at 220VAC, with a coil power consumption of 0.9W. The relay has an operating temperature range of -40°C to 85°C, a dielectric strength of 1500V rms between coil and contacts, and a mechanical life of 1×10⁷ operations. Its dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height, with a weight of approximately 37g. The termination type is PC pins, and it is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-12D-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |