The PC118 series is a miniature 2, 3, or 4 pole general purpose relay with contact forms up to 4PDT, available in flange mount and PC pin configurations. This variant features a 12VDC coil, LED indicator, and gold plated contacts, with a power consumption of 0.9W, operate and release times of 25ms each, and operates from -40°C to 85°C. It has a maximum switching current of 10A at 28VDC or 220VAC, with AgCdO contacts and a dielectric strength of 1500V rms between coil and contacts. The unit weighs approximately 37g and is RoHS compliant. Physical dimensions are 21.6mm width by 35.0mm length, with a flange mount style.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-12D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |