The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles and Form C contacts, available in flange-mount configuration with gold-plated contacts. It supports 12VDC coil operation with a power consumption of 0.9W, and is rated for 5A at 220VAC or 28VDC under general purpose conditions. The relay features a dielectric strength of 1500V rms between coil and contacts, operates within a temperature range of -40°C to 85°C, and has a mechanical life of 10^7 operations. Its dimensions are 35.0 mm in length, 27.6 mm in width, and 21.6 mm in height. The unit is RoHS compliant and compatible with SC118 Series sockets.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-12D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |