The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms, with a flange mount case, 12VDC coil, and gold plated contacts. It has a maximum switching current of 10A at 28VDC or 10A at 220VAC for 2 or 3 pole forms, and 5A at 28VDC or 220VAC for 4 pole forms. The relay operates with a power consumption of 0.9W and features a mechanical life of 1 x 10^7 operations and an electrical life of 1 x 10^5 operations at rated load. It supports an operating temperature range of -40°C to 85°C and complies with RoHS standards. The physical dimensions are approximately 35.0 mm in length, 27.6 mm in width, and 21.6 mm in height, with a weight of about 37g.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-12D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |