Picker Components General Purpose Relays PC118-4C-C1-12D-GD-X

Description
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with 4PDT (4 Form C) configuration for this variant. It features a flange mount case, 12VDC coil, and gold plated contacts. The relay has a maximum switching current of 10A at 28VDC or 220VAC, a coil power consumption of 0.9W, and operates within a temperature range of -40°C to 85°C. Dielectric strength is rated at 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Mechanical life is rated at 1×10⁷ operations, and electrical life at 1×10⁵ operations under rated load. The termination style is PCB pins, and the unit weighs approximately 37g.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with 4PDT (4 Form C) configuration for this variant. It features a flange mount case, 12VDC coil, and gold plated contacts. The relay has a maximum switching current of 10A at 28VDC or 220VAC, a coil power consumption of 0.9W, and operates within a temperature range of -40°C to 85°C. Dielectric strength is rated at 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Mechanical life is rated at 1×10⁷ operations, and electrical life at 1×10⁵ operations under rated load. The termination style is PCB pins, and the unit weighs approximately 37g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-4C-C1-12D-GD-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-4C-C1-12D-GD-X
General Purpose Relays 2500-PC118-4C-C1-12D-GD-X
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-C1-12D-GD-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Four Pole (4P)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
View Details
Safety Relays - 56.OA03.4862 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 788-412 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers