The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms, with a flange mount case, 12VDC coil, and 4PDT (4 Form C) contacts. It features AgCdO contacts, a coil power consumption of 0.9W, operate and release times of 25ms, and an operating temperature range of -40°C to 85°C. The relay has a maximum switching current of 10A at 28VDC or 220VAC, a dielectric strength of 1500V rms between coil and contacts, and a mechanical life of 10^7 operations. It is RoHS compliant and compatible with the SC118 series socket.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-12D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |