The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in flange mount, PC pin, or solder lug termination. This variant has 4PDT contacts, gold-plated terminals, a 12VAC coil, and a push-to-test button. It supports up to 277VAC and 48VDC switching with a contact rating of 10A at 220VAC and 5A at 28VDC. Coil power is 1.2VA, with operate and release times of 25ms. Operating temperature ranges from -40°C to 85°C. Dielectric strength is 1500V rms between coil and contacts, and insulation resistance is 100MΩ at 500VDC. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵. Dimensions are 35.0 × 27.6 × 21.6 mm, weight is 37g. RoHS compliant and compatible with SC118 sockets.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-12A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |