The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in flange-mounted configuration with gold-plated contacts and a push-to-test button. It supports 12VAC coil voltage, has a contact rating of 10A at 28VDC or 220VAC, and a maximum switching voltage of 277VAC. The relay operates with 1.2VA coil power, has an operate and release time of 25ms, and an operating temperature range of -40°C to 85°C. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. The unit is RoHS compliant, weighs approximately 37g, and meets UL/CUL ratings for dielectric strength and insulation resistance. Dimensions are 27.6mm x 21.6mm x 35mm (LxWxH).
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-12A-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |