The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with a flange mount case, designed for PCB or plug-in termination. The PC118-4C-C1-12A-G-X variant features a 4PDT (4 Form C) contact configuration, 12VAC coil, gold plated contacts, and a flange mount. It handles a maximum switching voltage of 277VAC and 48VDC with a contact rating of 5A for 4-pole configurations under general purpose loads at 40°C. The relay operates at 1.2VA, with an operate and release time of 25ms, and an insulation resistance of 100MΩ minimum at 500VDC. Dielectric strength is 1500V rms between coil and contacts and 1000V rms between open contacts or poles. Contact material is AgCdO, operating temperature range is -40°C to 85°C, and weight is approximately 37g. It is RoHS compliant and compatible with the SC118 series socket.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-12A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |