The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with a flange mount option. This variant features a 4PDT (4 Form C) contact configuration, 12VAC coil voltage, and a push-to-test button. It has a maximum switching voltage of 277VAC and a contact rating of 10A for both AC and DC loads. The relay operates with a coil power of 1.2VA, an operate time of 25ms, and a release time of 25ms. It meets insulation requirements of 1500V rms between coil and contacts, and 1000V rms between open contacts. Contact material is AgCdO, with an operating temperature range of -40°C to 85°C. The unit weighs approximately 37g and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-12A-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |