The PC118 is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with TYP 120VAC coil voltage, gold-plated contacts, and a flange mount case. It has a 4PDT (4 Form C) contact configuration, a switching capacity of 277VAC and 10A, and a coil power consumption of 1.2VA. The operating temperature range is -40°C to 85°C, with a storage temperature range of -40°C to 155°C. The relay features an AgCdO contact material, a dielectric strength of 1500V rms between coil and contacts, and an insulation resistance of 100MΩ min. at 500VDC. Mechanical life is rated at 1 × 10⁷ operations, and electrical life at 1 × 10⁵ operations under rated load. The unit weighs approximately 37g and complies with RoHS. Dimensions are 21.6mm × 35.0mm × 27.6mm (with flange).
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-120A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |