The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in flange mount configuration with 120VAC coil operation. It features 4PDT (4 Form C) contacts rated for 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and contact material of AgCdO. The relay has a power consumption of 1.2VA, operate and release times of 25ms, and an operating temperature range of -40⁰C to 85⁰C. It is RoHS compliant, with a weight of approximately 37g and dimensions of 35.00mm x 27.60mm x 21.60mm. Terminal strength is 8N for QC and 4N for PCB, with insulation resistance of 100MΩ min at 500VDC and dielectric strength of 1500V rms between coil and contacts.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-120A-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |