The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with Form C contacts. This variant features a flange mount case, 110VDC coil, LED indicator, and push-to-test button. It has a contact rating of 10A at 28VDC and 5A at 220VAC, with a maximum switching voltage of 48VDC and 277VAC. The coil power is 0.9W, operate time is 25ms, and release time is 25ms. It operates from -40°C to 85°C and has AgCdO contacts. The relay is RoHS compliant and compatible with the SC118 socket. Dimensions are 35.00mm x 27.60mm x 21.60mm. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-110D-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |