The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in plug-in or PC pin termination with a flange mount option. This variant features a 110VDC coil, 4PDT (4 Form C) contacts, gold plated contacts, an LED indicator, and a push-to-test button. It has a coil power consumption of 0.9W, operates within a temperature range of -40°C to 85°C, and supports a maximum switching current of 10A at 28VDC or 220VAC. The relay weighs approximately 37g and meets dielectric strength ratings of 1500V rms between coil and contacts. It is RoHS compliant and compatible with the SC118 series socket.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-110D-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |