The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with Form C (DPDT, 3PDT, or 4PDT) configurations. This variant features a 110VDC coil, flange mount case, gold-plated contacts, push-to-test button, and RoHS compliance. It supports switching up to 28VDC at 5A and 220VAC at 5A per contact, with a maximum switching power of 280W and 2200VA. The relay operates between -40°C and 85°C, has an operate time of 25ms, and a release time of 25ms. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The unit weighs approximately 37g and complies with UL/CUL ratings including 1500V rms dielectric strength between coil and contacts. The terminal type is PC pins, and it is compatible with the SC118 socket series.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-110D-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |