Picker Components General Purpose Relays PC118-4C-C1-110D-G-X

Description
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with a flange mount case, designed for plug-in or PCB mounting. The PC118-4C-C1-110D-G-X variant features a 4PDT contact configuration, a 110VDC coil with 11000 ohms resistance, gold plated contacts, and a push-to-test button option, operating at 0.9W power. It supports switching up to 5A at 28VDC or 5A at 220VAC, with a maximum switching voltage of 48VDC and 277VAC. The relay meets UL/CUL ratings with a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between poles. It operates from -40°C to 85°C, with a mechanical life of 10^7 operations and an electrical life of 10^5 operations. Weight is approximately 37g, and termination strength is 4N for PCB pins. The relay is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with a flange mount case, designed for plug-in or PCB mounting. The PC118-4C-C1-110D-G-X variant features a 4PDT contact configuration, a 110VDC coil with 11000 ohms resistance, gold plated contacts, and a push-to-test button option, operating at 0.9W power. It supports switching up to 5A at 28VDC or 5A at 220VAC, with a maximum switching voltage of 48VDC and 277VAC. The relay meets UL/CUL ratings with a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between poles. It operates from -40°C to 85°C, with a mechanical life of 10^7 operations and an electrical life of 10^5 operations. Weight is approximately 37g, and termination strength is 4N for PCB pins. The relay is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-4C-C1-110D-G-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-4C-C1-110D-G-X
General Purpose Relays 2500-PC118-4C-C1-110D-G-X
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-C1-110D-G-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Four Pole (4P)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products