The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB terminal options. This variant features a 4PDT (4 Form C) contact configuration, a 24VDC coil, an LED indicator, and a push-to-test button. It supports switching up to 28VDC at 5A and 220VAC at 5A, with a maximum switching power of 280W and 2200VA. The relay has an operating temperature range of -40°C to 85°C, operates with 0.9W coil power, and has an operate and release time of 25ms. The contacts are made of AgCdO with an initial contact resistance of 50 mΩ max. The unit weighs approximately 37g and is RoHS compliant. The case includes a flange mount option and is compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-24D-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |